CAP, 100UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES
CAP, 100µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
100uF 50V 250mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
100uF 50V 250mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS
| Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 65AH6351 | 47AC4808 | EEE1HA101P | EEE1HA101P |
| Product Name | Cap, 100Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic | Cap, 100Μf, 50V, Smd; Ae Capacitor Case Panasonic | Capacitors >> Aluminum Electrolytic Capacitors - SMD | Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Packing Method | Tape Reel | Tape Reel | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -40 to ? C (-40 to ? F) | -40 to 85 C (-40 to 185 F) |