Panasonic Cap, 3.3Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic EEE1EA3R3NR

Description
CAP, 3.3µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3.3µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
CAP, 3.3µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3.3µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 3.3Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5006 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5006
Cap, 3.3Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5006
CAP, 3.3µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3.3µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 3.3µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3.3µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y5006
Product Name Cap, 3.3Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers