Panasonic Cap, 100Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic EEE1EA101AP

Description
CAP, 100UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES
Description
CAP, 100UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic - 65AH6347 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic
65AH6347
Cap, 100Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic 65AH6347
CAP, 100UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 100UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site
Capacitors - EEE1EA101AP - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1EA101AP
Capacitors EEE1EA101AP
100uF 25V 180mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 25V 180mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 65AH6347 EEE1EA101AP
Product Name Cap, 100Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic Capacitors
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105RMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details