Panasonic Cap, 470Μf, 16V, Smd; Ae Capacitor Case Panasonic EEE1CA471UP

Description
CAP, 470µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 470µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 470Μf, 16V, Smd; Ae Capacitor Case Panasonic - 47AC4794 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 16V, Smd; Ae Capacitor Case Panasonic
47AC4794
Cap, 470Μf, 16V, Smd; Ae Capacitor Case Panasonic 47AC4794
CAP, 470µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 16V, Smd; Ae Capacitor Case Panasonic - 51AC8971 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 16V, Smd; Ae Capacitor Case Panasonic
51AC8971
Cap, 470Μf, 16V, Smd; Ae Capacitor Case Panasonic 51AC8971
CAP, 470µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47AC4794
Product Name Cap, 470Μf, 16V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 226AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers