Panasonic Cap, 220Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic EEE1CA221UP

Description
CAP, 220UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES
Description
CAP, 220UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic - 41AH9415 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic
41AH9415
Cap, 220Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic 41AH9415
CAP, 220UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 220UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site
Capacitors - EEE1CA221UP - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1CA221UP
Capacitors EEE1CA221UP
220uF 16V 200mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 16V 200mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 41AH9415 EEE1CA221UP
Product Name Cap, 220Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic Capacitors
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details