Panasonic Aluminum Capacitors - EEE1CA220SR EEE1CA220SR

Description
Manufacturer: Panasonic Win Source Part Number: 1170889-EEE1CA220SR Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1170889-EEE1CA220SR Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE1CA220SR - 1170889-EEE1CA220SR - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE1CA220SR
1170889-EEE1CA220SR
Aluminum Capacitors - EEE1CA220SR 1170889-EEE1CA220SR
Manufacturer: Panasonic Win Source Part Number: 1170889-EEE1CA220SR Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1170889-EEE1CA220SR
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Aluminium Capacitors - 5369865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5369865
Aluminium Capacitors 5369865
SMD cap 22uF 16V 85deg

SMD cap 22uF 16V 85deg

Supplier's Site
Singapore, Singapore
SMD 16V 22uF Capacitor
58-EEE1CA220SR
SMD 16V 22uF Capacitor 58-EEE1CA220SR
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 22uF, Surface Mount, 2121, ROHS COMPLIANT Product overview: EEE1CA220SR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 22uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE1CA220SR can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 22uF, Surface Mount, 2121, ROHS COMPLIANT Product overview: EEE1CA220SR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 22uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE1CA220SR can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, 22Μf, 16V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6816 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 16V, Smd Reel; Ae Capacitor Case Panasonic
17AC6816
Cap, 22Μf, 16V, Smd Reel; Ae Capacitor Case Panasonic 17AC6816
CAP, 22µF, 16V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 16V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7328 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W7328
Cap, 22Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W7328
CAP, 22µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1170889-EEE1CA220SR 5369865 58-EEE1CA220SR 17AC6816 62W7328
Product Name Aluminum Capacitors - EEE1CA220SR Aluminium Capacitors SMD 16V 22uF Capacitor Cap, 22Μf, 16V, Smd Reel; Ae Capacitor Case Panasonic Cap, 22Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Polymer - 127GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details