Panasonic Aluminum Capacitors - EEE1CA101WP EEE1CA101WP

Description
Manufacturer: Panasonic Win Source Part Number: 1170888-EEE1CA101WP Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 1170888-EEE1CA101WP Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE1CA101WP - 1170888-EEE1CA101WP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE1CA101WP
1170888-EEE1CA101WP
Aluminum Capacitors - EEE1CA101WP 1170888-EEE1CA101WP
Manufacturer: Panasonic Win Source Part Number: 1170888-EEE1CA101WP Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170888-EEE1CA101WP
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 16V 100uF Capacitor
58-EEE1CA101WP
SMD 16V 100uF Capacitor 58-EEE1CA101WP
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: EEE1CA101WP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE1CA101WP can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: EEE1CA101WP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE1CA101WP can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic - 47AC4788 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic
47AC4788
Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic 47AC4788
CAP, 100µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1170888-EEE1CA101WP 58-EEE1CA101WP 47AC4788
Product Name Aluminum Capacitors - EEE1CA101WP SMD 16V 100uF Capacitor Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1.00E8 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers