Panasonic Aluminium Capacitors EEE1CA100SR

Description
Panasonic EEE1CA100SR Capacitor
Request a Quote Datasheet
Description
Panasonic EEE1CA100SR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5369859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5369859
Aluminium Capacitors 5369859
Panasonic EEE1CA100SR Capacitor

Panasonic EEE1CA100SR Capacitor

Supplier's Site
Aluminium Capacitors - 9206828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206828
Aluminium Capacitors 9206828
SMD Cap 10uF 16V 85deg

SMD Cap 10uF 16V 85deg

Supplier's Site
Aluminium Capacitors - 5369859P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5369859P
Aluminium Capacitors 5369859P
SMD cap 10uF 16V 85deg

SMD cap 10uF 16V 85deg

Supplier's Site
Aluminum Capacitors - EEE1CA100SR - 822317-EEE1CA100SR - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE1CA100SR
822317-EEE1CA100SR
Aluminum Capacitors - EEE1CA100SR 822317-EEE1CA100SR
Manufacturer: Panasonic Win Source Part Number: 822317-EEE1CA100SR Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822317-EEE1CA100SR
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SMD 16V 10uF Capacitor
58-EEE1CA100SR
SMD 16V 10uF Capacitor 58-EEE1CA100SR
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 1717, ROHS COMPLIANT Product overview: EEE1CA100SR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 10uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE1CA100SR can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 1717, ROHS COMPLIANT Product overview: EEE1CA100SR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 10uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE1CA100SR can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, 10Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7327 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W7327
Cap, 10Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W7327
CAP, 10µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 16V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6814 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, Smd Reel; Ae Capacitor Case Panasonic
17AC6814
Cap, 10Μf, 16V, Smd Reel; Ae Capacitor Case Panasonic 17AC6814
CAP, 10µF, 16V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 16V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEE1CA100SR - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1CA100SR
Capacitors EEE1CA100SR
10uF 16V 28mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 16V 28mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEE1CA100SR
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEE1CA100SR
10uF 16V 28mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 16V 28mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 10UF 16V 85DEG - 70068001 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 10UF 16V 85DEG
70068001
CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 10UF 16V 85DEG 70068001
CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 10UF 16V 85DEG

CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 10UF 16V 85DEG

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5369859 9206828 5369859P 822317-EEE1CA100SR 58-EEE1CA100SR 62W7327 17AC6814 EEE1CA100SR EEE1CA100SR 70068001
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Capacitors - EEE1CA100SR SMD 16V 10uF Capacitor Cap, 10Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 10Μf, 16V, Smd Reel; Ae Capacitor Case Panasonic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 10UF 16V 85DEG
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Film Capacitors - 1908472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers