Panasonic Cap, 47Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic EEE1AA470WAR

Description
CAP, 47UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES
Description
CAP, 47UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic aluminum electrolytic capacitor has a capacitance of 47 µF and a rated voltage of 10 V. It is designed for surface mount applications and is compliant with RoHS standards. The capacitor operates within a temperature range of -40 °C to +85 °C and has an endurance rating of 2000 hours at 85 °C. It features a capacitance tolerance of ±20% at 120 Hz and +20 °C, with a leakage current specification of I < 0.01 CV or 3 µA after 2 minutes, whichever is greater. The product is suitable for applications requiring reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The Panasonic aluminum electrolytic capacitor has a capacitance of 47 µF and a rated voltage of 10 V. It is designed for surface mount applications and is compliant with RoHS standards. The capacitor operates within a temperature range of -40 °C to +85 °C and has an endurance rating of 2000 hours at 85 °C. It features a capacitance tolerance of ±20% at 120 Hz and +20 °C, with a leakage current specification of I < 0.01 CV or 3 µA after 2 minutes, whichever is greater. The product is suitable for applications requiring reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic - 21AJ9964 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic
21AJ9964
Cap, 47Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic 21AJ9964
CAP, 47UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 47UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors EEE1AA470WAR
47uF 10V 47mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 10V 47mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 21AJ9964 EEE1AA470WAR
Product Name Cap, 47Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic Capacitors
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details