Panasonic Capacitors EEE1AA220WR

Description
22uF 10V 28mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
22uF 10V 28mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEE1AA220WR - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1AA220WR
Capacitors EEE1AA220WR
22uF 10V 28mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 10V 28mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 22Uf, 10V, Smd; Capacitor Case / Package Panasonic - 85Y4976 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 22Uf, 10V, Smd; Capacitor Case / Package Panasonic
85Y4976
Cap, Alu Elec, Aec-Q200, 22Uf, 10V, Smd; Capacitor Case / Package Panasonic 85Y4976
CAP, ALU ELEC, AEC-Q200, 22UF, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:S Series; Product Diameter:4mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 22UF, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:S Series; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE1AA220WR 85Y4976
Product Name Capacitors Cap, Alu Elec, Aec-Q200, 22Uf, 10V, Smd; Capacitor Case / Package Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details