Panasonic Capacitors EEE1AA101WR

Description
100uF 10V 50mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
100uF 10V 50mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEE1AA101WR - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1AA101WR
Capacitors EEE1AA101WR
100uF 10V 50mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 10V 50mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 100Μf, 10V, Smd; Ae Capacitor Case Panasonic - 47AC4781 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, Smd; Ae Capacitor Case Panasonic
47AC4781
Cap, 100Μf, 10V, Smd; Ae Capacitor Case Panasonic 47AC4781
CAP, 100µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:10V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:10V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 10V, Smd; Ae Capacitor Case Panasonic - 51AC8967 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, Smd; Ae Capacitor Case Panasonic
51AC8967
Cap, 100Μf, 10V, Smd; Ae Capacitor Case Panasonic 51AC8967
CAP, 100µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:10V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:10V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE1AA101WR 47AC4781
Product Name Capacitors Cap, 100Μf, 10V, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 106DCB900K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details