Panasonic Capacitors EEE1AA101SP

Description
100uF 10V 70mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
100uF 10V 70mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEE1AA101SP - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1AA101SP
Capacitors EEE1AA101SP
100uF 10V 70mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 10V 70mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 100Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4973 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4973
Cap, 100Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4973
CAP, 100µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:10V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:10V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 10V, Smd; Ae Capacitor Case Panasonic - 47AC4780 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, Smd; Ae Capacitor Case Panasonic
47AC4780
Cap, 100Μf, 10V, Smd; Ae Capacitor Case Panasonic 47AC4780
CAP, 100µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:10V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:10V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE1AA101SP 85Y4973 47AC4780
Product Name Capacitors Cap, 100Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 100Μf, 10V, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details