Panasonic Cap, 100Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic EEE1AA101AP

Description
CAP, 100UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES
Datasheet
Description
CAP, 100UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic - 41AH9412 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic
41AH9412
Cap, 100Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic 41AH9412
CAP, 100UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 100UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - EEE1AA101AP - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1AA101AP
Capacitors EEE1AA101AP
100uF 10V 70mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 10V 70mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 41AH9412 EEE1AA101AP
Product Name Cap, 100Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic Capacitors
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Paper Film Capacitors - 106DCB112K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details