Panasonic Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic EEE0JA331XP

Description
CAP, 330µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 330µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4968 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4968
Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4968
CAP, 330µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 330µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 330Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic - 65AH6344 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic
65AH6344
Cap, 330Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic 65AH6344
CAP, 330UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 330UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 85Y4968 65AH6344
Product Name Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 330Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 380LX122M100H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers