Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TPC101XAP

Description
Win Source Part Number: 990240-EEE-TPC101XAP Category: Capacitors>Aluminum Electrolytic Capacitors Series: TP Package: Tape & Reel Applications: Automotive, High Temperature Reflow Height - Seated (Max): 0.303" (7.70mm) Standard Package: 900 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Lifetime @ Temp.: 2000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.248" Dia (6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE4924TR,EEETPC101X AP,PCE4924CT,PCE4924 DKR Base Product Number: EEE-TPC Ripple Current @ Low Frequency: 128.1 mA @ 120 Hz Ripple Current @ High Frequency: 197 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 990240-EEE-TPC101XAP Category: Capacitors>Aluminum Electrolytic Capacitors Series: TP Package: Tape & Reel Applications: Automotive, High Temperature Reflow Height - Seated (Max): 0.303" (7.70mm) Standard Package: 900 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Lifetime @ Temp.: 2000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.248" Dia (6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE4924TR,EEETPC101X AP,PCE4924CT,PCE4924 DKR Base Product Number: EEE-TPC Ripple Current @ Low Frequency: 128.1 mA @ 120 Hz Ripple Current @ High Frequency: 197 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 990240-EEE-TPC101XAP - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
990240-EEE-TPC101XAP
Capacitors - Aluminum Electrolytic Capacitors 990240-EEE-TPC101XAP
Win Source Part Number: 990240-EEE-TPC101XAP Category: Capacitors>Aluminum Electrolytic Capacitors Series: TP Package: Tape & Reel Applications: Automotive, High Temperature Reflow Height - Seated (Max): 0.303" (7.70mm) Standard Package: 900 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Lifetime @ Temp.: 2000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.248" Dia (6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE4924TR,EEETPC101X AP,PCE4924CT,PCE4924 DKR Base Product Number: EEE-TPC Ripple Current @ Low Frequency: 128.1 mA @ 120 Hz Ripple Current @ High Frequency: 197 mA @ 100 kHz

Win Source Part Number: 990240-EEE-TPC101XAP
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: TP
Package: Tape & Reel
Applications: Automotive, High Temperature Reflow
Height - Seated (Max): 0.303" (7.70mm)
Standard Package: 900
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Ratings: AEC-Q200
Lifetime @ Temp.: 2000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE4924TR,EEETPC101XAP,PCE4924CT,PCE4924DKR
Base Product Number: EEE-TPC
Ripple Current @ Low Frequency: 128.1 mA @ 120 Hz
Ripple Current @ High Frequency: 197 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 16V 197mA Capacitor
58-EEE-TPC101XAP
SMD 100uF 16V 197mA Capacitor 58-EEE-TPC101XAP
100uF 16V Al Electrolytic Cap, 450mR ESR, 197mA Ripple, 125°C, SMD Product overview: EEE-TPC101XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 197mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 197mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TPC101XAP can be used for catalog matching and distributor lookup.

100uF 16V Al Electrolytic Cap, 450mR ESR, 197mA Ripple, 125°C, SMD Product overview: EEE-TPC101XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 197mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 197mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TPC101XAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Alum Elec, 100Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1106 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 100Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1106
Capacitor Alum Elec, 100Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1106
CAPACITOR ALUM ELEC, 100UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:0.45ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TP Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 100UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:0.45ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TPC101XAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TPC101XAP
Capacitors - Aluminum Electrolytic Capacitors EEE-TPC101XAP
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 990240-EEE-TPC101XAP 58-EEE-TPC101XAP 01X1106 EEE-TPC101XAP
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 100uF 16V 197mA Capacitor Capacitor Alum Elec, 100Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details