Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TP70821V

Description
CAP ALUM 820UF 20% 70V SMD
Datasheet
Description
CAP ALUM 820UF 20% 70V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TP70821V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TP70821V
Capacitors - Aluminum Electrolytic Capacitors EEE-TP70821V
CAP ALUM 820UF 20% 70V SMD

CAP ALUM 820UF 20% 70V SMD

Supplier's Site
Cap, 820Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4610 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4610
Cap, 820Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4610
CAP, 820UF, 70V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):70V; ESR:0.068ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

CAP, 820UF, 70V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):70V; ESR:0.068ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 820Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4611 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4611
Cap, 820Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4611
CAP, 820UF, 70V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):70V; ESR:0.068ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

CAP, 820UF, 70V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):70V; ESR:0.068ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TP70821V
Aluminum Electrolytic Capacitors - SMD EEE-TP70821V
Aluminum Electrolytic Capacitors - SMD 70VDC 820uF 20% SMD AEC-Q200 Vibe Proof

Aluminum Electrolytic Capacitors - SMD 70VDC 820uF 20% SMD AEC-Q200 Vibe Proof

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TP70821V 72AC4610 EEE-TP70821V
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 820Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 335SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details