Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TP70471M

Description
CAP ALUM 470UF 20% 70V SMD
Datasheet
Description
CAP ALUM 470UF 20% 70V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TP70471M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TP70471M
Capacitors - Aluminum Electrolytic Capacitors EEE-TP70471M
CAP ALUM 470UF 20% 70V SMD

CAP ALUM 470UF 20% 70V SMD

Supplier's Site
Cap, 470Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4600 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4600
Cap, 470Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4600
CAP, 470UF, 70V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):70V; ESR:0.1ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 470UF, 70V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):70V; ESR:0.1ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4601 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4601
Cap, 470Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4601
CAP, 470UF, 70V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):70V; ESR:0.1ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 470UF, 70V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):70V; ESR:0.1ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TP70471M
Aluminum Electrolytic Capacitors - SMD EEE-TP70471M
Aluminum Electrolytic Capacitors - SMD 70VDC 470uF 20% SMD AEC-Q200 High Ripple

Aluminum Electrolytic Capacitors - SMD 70VDC 470uF 20% SMD AEC-Q200 High Ripple

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TP70471M 72AC4600 EEE-TP70471M
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 470Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor SolderRoHS Compliant: Yes
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details