CAP, 2400UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2400µF; Voltage(DC):35V; ESR:0.032ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes
CAP, 2400UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2400µF; Voltage(DC):35V; ESR:0.032ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes
CAP ALUM 2400UF 20% 35V SMD
Aluminum Electrolytic Capacitors - SMD 35VDC 2400uF 20% SMD AEC-Q200 Vibe Proof
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 72AC4598 | EEE-TP1V242V | EEE-TP1V242V |
| Product Name | Cap, 2400Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 2400 microF | 2400 microF | |
| WVDC | 35 volts | 35 volts |