Aluminum Electrolytic Capacitors - SMD 35VDC 1800uF 20% SMD AEC-Q200 High Ripple
CAP, 1800UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):35V; ESR:0.045ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes
CAP, 1800UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):35V; ESR:0.045ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes
CAP ALUM 1800UF 20% 35V SMD
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-TP1V182M | 72AC4593 | EEE-TP1V182M |
| Product Name | Aluminum Electrolytic Capacitors - SMD | Cap, 1800Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 1800 microF | 1800 microF | |
| WVDC | 35 volts | 35 volts |