Panasonic SMD 1300UF 35V Capacitor EEE-TP1V132M

Description
CAP ALUM 1300UF 20% 35V SMD Product overview: EEE-TP1V132M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1300UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1300UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TP1V132M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 1300UF 20% 35V SMD Product overview: EEE-TP1V132M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1300UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1300UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TP1V132M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1300UF 35V Capacitor
58-EEE-TP1V132M
SMD 1300UF 35V Capacitor 58-EEE-TP1V132M
CAP ALUM 1300UF 20% 35V SMD Product overview: EEE-TP1V132M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1300UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1300UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TP1V132M can be used for catalog matching and distributor lookup.

CAP ALUM 1300UF 20% 35V SMD Product overview: EEE-TP1V132M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1300UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1300UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TP1V132M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1300Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4589 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1300Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4589
Cap, 1300Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4589
CAP, 1300UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1300µF; Voltage(DC):35V; ESR:0.047ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:16mm RoHS Compliant: Yes

CAP, 1300UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1300µF; Voltage(DC):35V; ESR:0.047ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:16mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1300Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4588 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1300Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4588
Cap, 1300Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4588
CAP, 1300UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1300µF; Voltage(DC):35V; ESR:0.047ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:16mm RoHS Compliant: Yes

CAP, 1300UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1300µF; Voltage(DC):35V; ESR:0.047ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:16mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TP1V132M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TP1V132M
Capacitors - Aluminum Electrolytic Capacitors EEE-TP1V132M
CAP ALUM 1300UF 20% 35V SMD

CAP ALUM 1300UF 20% 35V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEE-TP1V132M 72AC4589 EEE-TP1V132M
Product Name SMD 1300UF 35V Capacitor Cap, 1300Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF 1300 microF 1300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details