Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TP1J561V

Description
Win Source Part Number: 1338278-EEE-TP1J561V Category: Capacitors - Aluminum Electrolytic Capacitors Series: TP, Anti-Vibration Package: Tape & Reel Size / Dimension: 0.630" Dia (16.00mm) Applications: Automotive, High Temperature Reflow Height - Seated (Max): 0.669" (17.00mm) Standard Package: 125 Capacitance: 560 µF Tolerance: ±20% Voltage - Rated: 63 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 3000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-TP Ripple Current @ Low Frequency: 1.425 A @ 120 Hz Ripple Current @ High Frequency: 1.9 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1338278-EEE-TP1J561V Category: Capacitors - Aluminum Electrolytic Capacitors Series: TP, Anti-Vibration Package: Tape & Reel Size / Dimension: 0.630" Dia (16.00mm) Applications: Automotive, High Temperature Reflow Height - Seated (Max): 0.669" (17.00mm) Standard Package: 125 Capacitance: 560 µF Tolerance: ±20% Voltage - Rated: 63 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 3000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-TP Ripple Current @ Low Frequency: 1.425 A @ 120 Hz Ripple Current @ High Frequency: 1.9 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1338278-EEE-TP1J561V - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1338278-EEE-TP1J561V
Capacitors - Aluminum Electrolytic Capacitors 1338278-EEE-TP1J561V
Win Source Part Number: 1338278-EEE-TP1J561V Category: Capacitors - Aluminum Electrolytic Capacitors Series: TP, Anti-Vibration Package: Tape & Reel Size / Dimension: 0.630" Dia (16.00mm) Applications: Automotive, High Temperature Reflow Height - Seated (Max): 0.669" (17.00mm) Standard Package: 125 Capacitance: 560 µF Tolerance: ±20% Voltage - Rated: 63 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 3000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-TP Ripple Current @ Low Frequency: 1.425 A @ 120 Hz Ripple Current @ High Frequency: 1.9 A @ 100 kHz

Win Source Part Number: 1338278-EEE-TP1J561V
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: TP, Anti-Vibration
Package: Tape & Reel
Size / Dimension: 0.630" Dia (16.00mm)
Applications: Automotive, High Temperature Reflow
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 125
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 3000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEE-TP
Ripple Current @ Low Frequency: 1.425 A @ 120 Hz
Ripple Current @ High Frequency: 1.9 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 560UF 63V Capacitor
58-EEE-TP1J561V
SMD 560UF 63V Capacitor 58-EEE-TP1J561V
CAP ALUM 560UF 20% 63V SMD Product overview: EEE-TP1J561V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TP1J561V can be used for catalog matching and distributor lookup.

CAP ALUM 560UF 20% 63V SMD Product overview: EEE-TP1J561V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TP1J561V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TP1J561V
Aluminum Electrolytic Capacitors - SMD EEE-TP1J561V
Aluminum Electrolytic Capacitors - SMD 63VDC 560uF 20% SMD AEC-Q200 Vibe Proof

Aluminum Electrolytic Capacitors - SMD 63VDC 560uF 20% SMD AEC-Q200 Vibe Proof

Buy Now Datasheet
Cap, 560Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4571 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4571
Cap, 560Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4571
CAP, 560UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):63V; ESR:0.1ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 560UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):63V; ESR:0.1ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 560Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4570 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4570
Cap, 560Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4570
CAP, 560UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):63V; ESR:0.1ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 560UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):63V; ESR:0.1ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TP1J561V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TP1J561V
Capacitors - Aluminum Electrolytic Capacitors EEE-TP1J561V
CAP ALUM 560UF 20% 63V SMD

CAP ALUM 560UF 20% 63V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1338278-EEE-TP1J561V 58-EEE-TP1J561V EEE-TP1J561V 72AC4571 EEE-TP1J561V
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 560UF 63V Capacitor Aluminum Electrolytic Capacitors - SMD Cap, 560Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF 560 microF
Capacitance Tolerance 20 (+/- %)
WVDC 63 volts 63 volts 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers