Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TK1V101P

Description
CAP ALUM 100UF 20% 35V SMD
Datasheet
Description
CAP ALUM 100UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK1V101P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK1V101P
Capacitors - Aluminum Electrolytic Capacitors EEE-TK1V101P
CAP ALUM 100UF 20% 35V SMD

CAP ALUM 100UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic - 83T6987 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic
83T6987
Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic 83T6987
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 100Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1093 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 100Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1093
Capacitor Alum Elec, 100Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1093
CAPACITOR ALUM ELEC, 100UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 100UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TK1V101P 83T6987 01X1093
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic Capacitor Alum Elec, 100Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers