Panasonic SMD 470uF 80V 400mA Capacitor EEE-TK1K471AM

Description
470uF 80V Aluminum Electrolytic Capacitor SMD 280mR 400mA 125C Product overview: EEE-TK1K471AM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 80V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 80V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TK1K471AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 80V Aluminum Electrolytic Capacitor SMD 280mR 400mA 125C Product overview: EEE-TK1K471AM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 80V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 80V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TK1K471AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 80V 400mA Capacitor
58-EEE-TK1K471AM
SMD 470uF 80V 400mA Capacitor 58-EEE-TK1K471AM
470uF 80V Aluminum Electrolytic Capacitor SMD 280mR 400mA 125C Product overview: EEE-TK1K471AM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 80V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 80V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TK1K471AM can be used for catalog matching and distributor lookup.

470uF 80V Aluminum Electrolytic Capacitor SMD 280mR 400mA 125C Product overview: EEE-TK1K471AM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 80V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 80V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TK1K471AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK1K471AM - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK1K471AM
Capacitors - Aluminum Electrolytic Capacitors EEE-TK1K471AM
CAP ALUM 470UF 20% 80V SMD

CAP ALUM 470UF 20% 80V SMD

Supplier's Site
Capacitor Alum Elec, 470Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1092 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 470Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1092
Capacitor Alum Elec, 470Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1092
CAPACITOR ALUM ELEC, 470UF, 20%, 80V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):80V; ESR:2.8ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 470UF, 20%, 80V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):80V; ESR:2.8ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEE-TK1K471AM EEE-TK1K471AM 01X1092
Product Name SMD 470uF 80V 400mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 470Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details