Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TK1K470AQ

Description
CAP ALUM 47UF 20% 80V SMD
Datasheet
Description
CAP ALUM 47UF 20% 80V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK1K470AQ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK1K470AQ
Capacitors - Aluminum Electrolytic Capacitors EEE-TK1K470AQ
CAP ALUM 47UF 20% 80V SMD

CAP ALUM 47UF 20% 80V SMD

Supplier's Site
Capacitor Alum Elec, 47Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1091 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 47Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1091
Capacitor Alum Elec, 47Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1091
CAPACITOR ALUM ELEC, 47UF, 20%, 80V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):80V; ESR:0.42ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 47UF, 20%, 80V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):80V; ESR:0.42ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 47Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic - 83T6985 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic
83T6985
Aluminum Electrolytic Capacitor, 47Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic 83T6985
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 80V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):80V; ESR:0.42ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 80V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):80V; ESR:0.42ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TK1K470AQ 01X1091 83T6985
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 47Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 47Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1207-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details