Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TK1K221AM

Description
CAP ALUM 220UF 20% 80V SMD
Datasheet
Description
CAP ALUM 220UF 20% 80V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK1K221AM - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK1K221AM
Capacitors - Aluminum Electrolytic Capacitors EEE-TK1K221AM
CAP ALUM 220UF 20% 80V SMD

CAP ALUM 220UF 20% 80V SMD

Supplier's Site
Capacitor Alum Elec, 220Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic - 83T6983 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic
83T6983
Capacitor Alum Elec, 220Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic 83T6983
CAPACITOR ALUM ELEC, 220UF, 20%, 80V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):80V; ESR:2.8ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; Product Width:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 20%, 80V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):80V; ESR:2.8ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 220Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1089 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1089
Capacitor Alum Elec, 220Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1089
CAPACITOR ALUM ELEC, 220UF, 20%, 80V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):80V; ESR:2.8ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 20%, 80V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):80V; ESR:2.8ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TK1K221AM 83T6983
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 220Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details