Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TK1H681AM

Description
CAP ALUM 680UF 20% 50V SMD
Datasheet
Description
CAP ALUM 680UF 20% 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK1H681AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK1H681AM
Capacitors - Aluminum Electrolytic Capacitors EEE-TK1H681AM
CAP ALUM 680UF 20% 50V SMD

CAP ALUM 680UF 20% 50V SMD

Supplier's Site
Capacitor Alum Elec, 680Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic - 83T6977 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 680Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic
83T6977
Capacitor Alum Elec, 680Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic 83T6977
CAPACITOR ALUM ELEC, 680UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):50V; ESR:0.14ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 680UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):50V; ESR:0.14ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 680Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1083 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 680Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1083
Capacitor Alum Elec, 680Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1083
CAPACITOR ALUM ELEC, 680UF, 20%, 50V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):50V; ESR:0.14ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 680UF, 20%, 50V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):50V; ESR:0.14ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TK1H681AM 83T6977
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 680Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer Capacitor - 187XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers