Panasonic Capacitor Alum Elec, 1000Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic EEE-TK1E102AM

Description
CAPACITOR ALUM ELEC, 1000UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):25V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 1000UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):25V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 1000Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic - 83T6965 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1000Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic
83T6965
Capacitor Alum Elec, 1000Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic 83T6965
CAPACITOR ALUM ELEC, 1000UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):25V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1000UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):25V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 1000Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1072 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1000Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1072
Capacitor Alum Elec, 1000Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1072
CAPACITOR ALUM ELEC, 1000UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):25V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1000UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):25V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK1E102AM - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK1E102AM
Capacitors - Aluminum Electrolytic Capacitors EEE-TK1E102AM
CAP ALUM 1000UF 20% 25V SMD

CAP ALUM 1000UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 83T6965 EEE-TK1E102AM
Product Name Capacitor Alum Elec, 1000Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 1000 microF 1000 microF
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details