Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TK1A331UP

Description
CAP ALUM 330UF 20% 10V SMD
Datasheet
Description
CAP ALUM 330UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK1A331UP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK1A331UP
Capacitors - Aluminum Electrolytic Capacitors EEE-TK1A331UP
CAP ALUM 330UF 20% 10V SMD

CAP ALUM 330UF 20% 10V SMD

Supplier's Site
Capacitor Alum Elec, 330Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic - 83T6950 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic
83T6950
Capacitor Alum Elec, 330Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic 83T6950
CAPACITOR ALUM ELEC, 330UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.3ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; Product Width:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 330UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.3ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 330Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1057 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1057
Capacitor Alum Elec, 330Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1057
CAPACITOR ALUM ELEC, 330UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 330UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TK1A331UP 83T6950
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 330Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer - 157UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers