Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TK1A222AM

Description
CAP ALUM 2200UF 20% 10V SMD
Datasheet
Description
CAP ALUM 2200UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK1A222AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK1A222AM
Capacitors - Aluminum Electrolytic Capacitors EEE-TK1A222AM
CAP ALUM 2200UF 20% 10V SMD

CAP ALUM 2200UF 20% 10V SMD

Supplier's Site
Capacitor Alum Elec, 2200Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1055 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 2200Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1055
Capacitor Alum Elec, 2200Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1055
CAPACITOR ALUM ELEC, 2200UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):10V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 2200UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):10V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 2200Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic - 83T6948 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 2200Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic
83T6948
Capacitor Alum Elec, 2200Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic 83T6948
CAPACITOR ALUM ELEC, 2200UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):10V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 2200UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):10V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TK1A222AM 01X1055
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 2200Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers