Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TG2A220P

Description
CAP ALUM 22UF 20% 100V SMD
Datasheet
Description
CAP ALUM 22UF 20% 100V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TG2A220P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TG2A220P
Capacitors - Aluminum Electrolytic Capacitors EEE-TG2A220P
CAP ALUM 22UF 20% 100V SMD

CAP ALUM 22UF 20% 100V SMD

Supplier's Site
Capacitor Alum Elec, 22Uf, 20%, 100V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1039 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 22Uf, 20%, 100V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1039
Capacitor Alum Elec, 22Uf, 20%, 100V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1039
CAPACITOR ALUM ELEC, 22UF, 20%, 100V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 22UF, 20%, 100V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 22Uf, 20%, 100V, Smd; Capacitor Case / Package Panasonic - 83T6931 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 22Uf, 20%, 100V, Smd; Capacitor Case / Package Panasonic
83T6931
Capacitor Alum Elec, 22Uf, 20%, 100V, Smd; Capacitor Case / Package Panasonic 83T6931
CAPACITOR ALUM ELEC, 22UF, 20%, 100V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 22UF, 20%, 100V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TG2A220P 01X1039
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 22Uf, 20%, 100V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details