Panasonic Capacitor Alum Elec, 33Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic EEE-TG1K330P

Description
CAPACITOR ALUM ELEC, 33UF, 20%, 80V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):80V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 TG Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 33UF, 20%, 80V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):80V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 TG Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 33Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1032 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 33Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1032
Capacitor Alum Elec, 33Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1032
CAPACITOR ALUM ELEC, 33UF, 20%, 80V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):80V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 TG Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 33UF, 20%, 80V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):80V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 TG Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 33Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic - 83T6921 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 33Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic
83T6921
Capacitor Alum Elec, 33Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic 83T6921
CAPACITOR ALUM ELEC, 33UF, 20%, 80V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):80V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:AEC-Q200 TG Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 33UF, 20%, 80V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):80V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:AEC-Q200 TG Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TG1K330P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TG1K330P
Capacitors - Aluminum Electrolytic Capacitors EEE-TG1K330P
CAP ALUM 33UF 20% 80V SMD

CAP ALUM 33UF 20% 80V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 01X1032 EEE-TG1K330P
Product Name Capacitor Alum Elec, 33Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 33 microF 33 microF
WVDC 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details