Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TG1E221UP

Description
CAP ALUM 220UF 20% 25V SMD
Datasheet
Description
CAP ALUM 220UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TG1E221UP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TG1E221UP
Capacitors - Aluminum Electrolytic Capacitors EEE-TG1E221UP
CAP ALUM 220UF 20% 25V SMD

CAP ALUM 220UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W7072 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic
97W7072
Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic 97W7072
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic - 83T6901 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic
83T6901
Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic 83T6901
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TG1E221UP 97W7072
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers