The Capacitor Alum Elec, 220µF, 20%, 25V, SMD, Full Reel is a surface mount aluminum electrolytic capacitor from the TG series. It features a capacitance of 220µF with a tolerance of ±20% and a rated voltage of 25V DC. This capacitor is designed for high endurance, rated for operation at temperatures up to 125°C for 1000 to 2000 hours, depending on the specific conditions. It has a low equivalent series resistance (ESR) of 0.3 ohms, making it suitable for applications requiring efficient power delivery. The capacitor is RoHS compliant, ensuring it meets environmental regulations. Its compact size allows for miniaturization in electronic designs, and it is available in full reel packaging for ease of use in automated assembly processes.
CAP ALUM 220UF 20% 25V SMD
CAPACITOR ALUM ELEC, 220UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:-RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TG Series RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-TG1E221P | 01X1015 | 83T6900 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elec, 220Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | ||
| Technology | Single-Layer | ||
| Applications | Automotive; Automotive | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Features | Polarized | Polarized | Polarized |