Panasonic 330uF 10V Capacitor EEE-TG1A331UP

Description
330uF 10V Aluminum Electrolytic Capacitor, Radial, 20% Product overview: EEE-TG1A331UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG1A331UP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 10V Aluminum Electrolytic Capacitor, Radial, 20% Product overview: EEE-TG1A331UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG1A331UP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 10V Capacitor
58-EEE-TG1A331UP
330uF 10V Capacitor 58-EEE-TG1A331UP
330uF 10V Aluminum Electrolytic Capacitor, Radial, 20% Product overview: EEE-TG1A331UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG1A331UP can be used for catalog matching and distributor lookup.

330uF 10V Aluminum Electrolytic Capacitor, Radial, 20% Product overview: EEE-TG1A331UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG1A331UP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEE-TG1A331UP - 763529-EEE-TG1A331UP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-TG1A331UP
763529-EEE-TG1A331UP
Aluminum Capacitors - EEE-TG1A331UP 763529-EEE-TG1A331UP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 763529-EEE-TG1A331UP Series: Automotive, AEC-Q200, TG Operating Temperature Range: -40°C ~ 125°C Package: Radial, Can - SMD Voltage Rating: 10V Applications: General Mounting: SMD Capacitance: 330μF Tolerance: ±20% ESR (Equivalent Series Resistance): 500 mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Family Name: TG Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Ripple Current - Low Frequency: 128.1mA @ 120Hz Ripple Current - High Frequency: 197mA @ 100kHz Height - Seated (Maximum): 0.402" (10.20mm) Alternative Parts (Cross-Reference): UCD1A331MNL1GS; NATT331M10V8X10.5NBW FUUD1A331MNR1GS; ; Introduction Date: July 04, 2004 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 763529-EEE-TG1A331UP
Series: Automotive, AEC-Q200, TG
Operating Temperature Range: -40°C ~ 125°C
Package: Radial, Can - SMD
Voltage Rating: 10V
Applications: General
Mounting: SMD
Capacitance: 330μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 500 mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Family Name: TG
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Ripple Current - Low Frequency: 128.1mA @ 120Hz
Ripple Current - High Frequency: 197mA @ 100kHz
Height - Seated (Maximum): 0.402" (10.20mm)
Alternative Parts (Cross-Reference): UCD1A331MNL1GS; NATT331M10V8X10.5NBWFUUD1A331MNR1GS; ;
Introduction Date: July 04, 2004
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Capacitor Alum Elec, 330Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic - 83T6892 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic
83T6892
Capacitor Alum Elec, 330Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic 83T6892
CAPACITOR ALUM ELEC, 330UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:AEC-Q200 TG Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 330UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:AEC-Q200 TG Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 330Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1009 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1009
Capacitor Alum Elec, 330Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1009
CAPACITOR ALUM ELEC, 330UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 330UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TG1A331UP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TG1A331UP
Capacitors - Aluminum Electrolytic Capacitors EEE-TG1A331UP
CAP ALUM 330UF 20% 10V SMD

CAP ALUM 330UF 20% 10V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-TG1A331UP 763529-EEE-TG1A331UP 83T6892 01X1009 EEE-TG1A331UP
Product Name 330uF 10V Capacitor Aluminum Capacitors - EEE-TG1A331UP Capacitor Alum Elec, 330Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic Capacitor Alum Elec, 330Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C133U050CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details