Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TG1A221P

Description
CAP ALUM 220UF 20% 10V SMD
Datasheet
Description
CAP ALUM 220UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TG1A221P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TG1A221P
Capacitors - Aluminum Electrolytic Capacitors EEE-TG1A221P
CAP ALUM 220UF 20% 10V SMD

CAP ALUM 220UF 20% 10V SMD

Supplier's Site
Capacitor Alum Elec, 220Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1006 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1006
Capacitor Alum Elec, 220Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1006
CAPACITOR ALUM ELEC, 220UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic - 83T6889 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic
83T6889
Aluminum Electrolytic Capacitor, 220Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic 83T6889
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TG1A221P 01X1006 83T6889
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 220Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 220Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Polymer - 337UVR2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details