Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TC1V470XV

Description
CAP ALUM 47UF 20% 35V SMD
Datasheet
Description
CAP ALUM 47UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TC1V470XV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TC1V470XV
Capacitors - Aluminum Electrolytic Capacitors EEE-TC1V470XV
CAP ALUM 47UF 20% 35V SMD

CAP ALUM 47UF 20% 35V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TC1V470XV
Aluminum Electrolytic Capacitors - SMD EEE-TC1V470XV
Aluminum Electrolytic Capacitors - SMD 35VDC 47uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 35VDC 47uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet
Cap, 47Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6887 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6887
Cap, 47Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6887
CAP, 47UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:0.45ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

CAP, 47UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:0.45ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TC1V470XV EEE-TC1V470XV 26AH6887
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Cap, 47Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details