Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TC1V331UP

Description
CAP ALUM 330UF 20% 35V SMD
Datasheet
Description
CAP ALUM 330UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TC1V331UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TC1V331UP
Capacitors - Aluminum Electrolytic Capacitors EEE-TC1V331UP
CAP ALUM 330UF 20% 35V SMD

CAP ALUM 330UF 20% 35V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TC1V331UP
Aluminum Electrolytic Capacitors - SMD EEE-TC1V331UP
Aluminum Electrolytic Capacitors - SMD 35v 330uf, 10 x 10.2mm,T&R

Aluminum Electrolytic Capacitors - SMD 35v 330uf, 10 x 10.2mm,T&R

Buy Now Datasheet
Cap, Alu Elec, 330Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic - 89Y7886 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic
89Y7886
Cap, Alu Elec, 330Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic 89Y7886
CAP, ALU ELEC, 330UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):35V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:-RoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):35V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TC1V331UP EEE-TC1V331UP 89Y7886
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Cap, Alu Elec, 330Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details