CAP ALUM 470UF 20% 25V SMD
CAP ALUM 470UF 20% 25V SMD
Aluminum Electrolytic Capacitors - SMD 25v 470uf, 10 x 10.2mm,T&R
CAP, ALU ELEC, 470UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):25V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:-RoHS Compliant: Yes
CAP, ALU ELEC, 470UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):25V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:-RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-TC1E471UP | 590-EEE-TC1E471UP | EEE-TC1E471UP | 89Y7882 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 470UF 20% 25V SMD | Aluminum Electrolytic Capacitors - SMD | Cap, Alu Elec, 470Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | ||
| Technology | Single-Layer | |||
| Applications | Automotive; Automotive, High Temperature Reflow | |||
| Capacitance Type | Fixed | Fixed | ||
| Features | Polarized | Polarized |