Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TC1E331UP

Description
CAP ALUM 330UF 20% 25V SMD
Datasheet
Description
CAP ALUM 330UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TC1E331UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TC1E331UP
Capacitors - Aluminum Electrolytic Capacitors EEE-TC1E331UP
CAP ALUM 330UF 20% 25V SMD

CAP ALUM 330UF 20% 25V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TC1E331UP
Aluminum Electrolytic Capacitors - SMD EEE-TC1E331UP
Aluminum Electrolytic Capacitors - SMD 25v 330uf, 8 x 10.2mm,T&R

Aluminum Electrolytic Capacitors - SMD 25v 330uf, 8 x 10.2mm,T&R

Buy Now Datasheet
Cap, Alu Elec, 330Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic - 89Y7881 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic
89Y7881
Cap, Alu Elec, 330Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic 89Y7881
CAP, ALU ELEC, 330UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 330Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic - 01AC0358 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic
01AC0358
Cap, Alu Elec, 330Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic 01AC0358
CAP, ALU ELEC, 330UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TC1E331UP EEE-TC1E331UP 89Y7881
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Cap, Alu Elec, 330Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers