Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TC1E221UP

Description
CAP ALUM 220UF 20% 25V SMD
Datasheet
Description
CAP ALUM 220UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TC1E221UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TC1E221UP
Capacitors - Aluminum Electrolytic Capacitors EEE-TC1E221UP
CAP ALUM 220UF 20% 25V SMD

CAP ALUM 220UF 20% 25V SMD

Supplier's Site
Cap, Alu Elec, 220Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic - 89Y7879 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 220Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic
89Y7879
Cap, Alu Elec, 220Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic 89Y7879
CAP, ALU ELEC, 220UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 220UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TC1E221UP 89Y7879
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 220Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details