CAP ALUM 220UF 20% 25V SMD
CAP ALUM 220UF 20% 25V SMD
CAP, ALU ELEC, 220UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes
| Utmel Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 590-EEE-TC1E221P | EEE-TC1E221P | 85Y0945 |
| Product Name | CAP ALUM 220UF 20% 25V SMD | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, 220Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) |