Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TC1C471V

Description
CAP ALUM 470UF 20% 16V SMD
Datasheet
Description
CAP ALUM 470UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TC1C471V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TC1C471V
Capacitors - Aluminum Electrolytic Capacitors EEE-TC1C471V
CAP ALUM 470UF 20% 16V SMD

CAP ALUM 470UF 20% 16V SMD

Supplier's Site
Cap, 470Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6873 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6873
Cap, 470Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6873
CAP, 470UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 470UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TC1C471V 26AH6873
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 470Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details