CAP ALUM 390UF 20% 16V SMD
CAP, 390UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):16V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Diameter:8mm RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEE-TC1C391UV | 26AH6872 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Cap, 390Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | |
| Technology | Single-Layer | |
| Applications | Automotive; Automotive, High Temperature Reflow | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |