Aluminum Electrolytic Capacitors - SMD 16volts 330uf 10x10.2mm
CAP, ALU ELEC, 330UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes
CAP, ALU ELEC, 330UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes
CAP ALUM 330UF 20% 16V SMD
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-TC1C331P | 85Y0942 | EEE-TC1C331P |
| Product Name | Aluminum Electrolytic Capacitors - SMD | Cap, Alu Elec, 330Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 330 microF | 330 microF | |
| WVDC | 16 volts | 16 volts |