Panasonic Cap, Alu Elec, 330Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic EEE-TC1A331UP

Description
CAP, ALU ELEC, 330UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:- RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 330UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 330Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic - 89Y7864 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic
89Y7864
Cap, Alu Elec, 330Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic 89Y7864
CAP, ALU ELEC, 330UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 330Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic - 01AC0341 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic
01AC0341
Cap, Alu Elec, 330Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic 01AC0341
CAP, ALU ELEC, 330UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TC1A331UP
Aluminum Electrolytic Capacitors - SMD EEE-TC1A331UP
Aluminum Electrolytic Capacitors - SMD 10v 330uf, 8 x 10.2mm,T&R

Aluminum Electrolytic Capacitors - SMD 10v 330uf, 8 x 10.2mm,T&R

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TC1A331UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TC1A331UP
Capacitors - Aluminum Electrolytic Capacitors EEE-TC1A331UP
CAP ALUM 330UF 20% 10V SMD

CAP ALUM 330UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 89Y7864 EEE-TC1A331UP EEE-TC1A331UP
Product Name Cap, Alu Elec, 330Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 330 microF 330 microF
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers