Panasonic SMD 4.7uF 50V 23mA Capacitor EEE-HP1H4R7P

Description
4.7uF 50V Al Electrolytic Cap, 20%, 105C, SMD, 23mA Product overview: EEE-HP1H4R7P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V, 23mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, 23mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HP1H4R7P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7uF 50V Al Electrolytic Cap, 20%, 105C, SMD, 23mA Product overview: EEE-HP1H4R7P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V, 23mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, 23mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HP1H4R7P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 50V 23mA Capacitor
58-EEE-HP1H4R7P
SMD 4.7uF 50V 23mA Capacitor 58-EEE-HP1H4R7P
4.7uF 50V Al Electrolytic Cap, 20%, 105C, SMD, 23mA Product overview: EEE-HP1H4R7P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V, 23mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, 23mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HP1H4R7P can be used for catalog matching and distributor lookup.

4.7uF 50V Al Electrolytic Cap, 20%, 105C, SMD, 23mA Product overview: EEE-HP1H4R7P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V, 23mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, 23mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HP1H4R7P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1330087-EEE-HP1H4R7P - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330087-EEE-HP1H4R7P
Capacitors - Aluminum Electrolytic Capacitors 1330087-EEE-HP1H4R7P
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330087-EEE-HP1H4R7P Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.248" Dia (6.30mm) Applications: Automotive Height - Seated (Max): 0.240" (6.10mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Bi-Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 10-EEE-HP1H4R7PTR,EE E-HP1H4R7P-ND,10-EEE -HP1H4R7PCT,EEEHP1H4 R7P,10-EEE-HP1H4R7PD KR Base Product Number: EEE-HP RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 23 mA @ 120 Hz Ripple Current @ High Frequency: 39.1 mA @ 10 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1330087-EEE-HP1H4R7P
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.248" Dia (6.30mm)
Applications: Automotive
Height - Seated (Max): 0.240" (6.10mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Bi-Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 10-EEE-HP1H4R7PTR,EEE-HP1H4R7P-ND,10-EEE-HP1H4R7PCT,EEEHP1H4R7P,10-EEE-HP1H4R7PDKR
Base Product Number: EEE-HP
RoHS Status: RoHS Compliant
Ripple Current @ Low Frequency: 23 mA @ 120 Hz
Ripple Current @ High Frequency: 39.1 mA @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - EEE-HP1H4R7P - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-HP1H4R7P
Aluminum Electrolytic Capacitors EEE-HP1H4R7P
CAP ALUM 4.7UF 20% 50V SMD

CAP ALUM 4.7UF 20% 50V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HP1H4R7P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HP1H4R7P
Capacitors - Aluminum Electrolytic Capacitors EEE-HP1H4R7P
CAP ALUM 4.7UF 20% 50V SMD

CAP ALUM 4.7UF 20% 50V SMD

Supplier's Site
Al Lytic Cap, Smt Bp-Hb Series, 105C Panasonic - 49W4965 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Smt Bp-Hb Series, 105C Panasonic
49W4965
Al Lytic Cap, Smt Bp-Hb Series, 105C Panasonic 49W4965
Al Lytic Cap, SMT BP-HB Series, 105C

Al Lytic Cap, SMT BP-HB Series, 105C

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-HP1H4R7P 1330087-EEE-HP1H4R7P EEE-HP1H4R7P EEE-HP1H4R7P 49W4965
Product Name SMD 4.7uF 50V 23mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Al Lytic Cap, Smt Bp-Hb Series, 105C Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 227XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers