Panasonic Aluminum Capacitors - EEE-HDV470XAP EEE-HDV470XAP

Description
Manufacturer: Panasonic Win Source Part Number: 917879-EEE-HDV470XAP Series: HD Operating Temperature Range: -40°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4968CT, PCE4968DKR, EEEHDV470XAP, PCE4968TR
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 917879-EEE-HDV470XAP Series: HD Operating Temperature Range: -40°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4968CT, PCE4968DKR, EEEHDV470XAP, PCE4968TR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, part number 49W4949, has a capacitance of 47 µF and a rated voltage of 35 V with a tolerance of ±20%. It is designed for surface mount applications and is part of the HD series by Panasonic. This capacitor is RoHS compliant and has an endurance rating of 5000 hours at a temperature of 105 °C. The operating temperature range is from -40 °C to +105 °C. The capacitor features a low leakage current specification, ensuring reliability in various applications. It is packaged in a full reel for convenient handling and assembly. This component is suitable for engineers looking for a reliable electrolytic capacitor for their electronic designs.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, part number 49W4949, has a capacitance of 47 µF and a rated voltage of 35 V with a tolerance of ±20%. It is designed for surface mount applications and is part of the HD series by Panasonic. This capacitor is RoHS compliant and has an endurance rating of 5000 hours at a temperature of 105 °C. The operating temperature range is from -40 °C to +105 °C. The capacitor features a low leakage current specification, ensuring reliability in various applications. It is packaged in a full reel for convenient handling and assembly. This component is suitable for engineers looking for a reliable electrolytic capacitor for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE-HDV470XAP - 917879-EEE-HDV470XAP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-HDV470XAP
917879-EEE-HDV470XAP
Aluminum Capacitors - EEE-HDV470XAP 917879-EEE-HDV470XAP
Manufacturer: Panasonic Win Source Part Number: 917879-EEE-HDV470XAP Series: HD Operating Temperature Range: -40°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4968CT, PCE4968DKR, EEEHDV470XAP, PCE4968TR

Manufacturer: Panasonic
Win Source Part Number: 917879-EEE-HDV470XAP
Series: HD
Operating Temperature Range: -40°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE4968CT, PCE4968DKR, EEEHDV470XAP, PCE4968TR

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 35V Capacitor
58-EEE-HDV470XAP
SMD 47uF 35V Capacitor 58-EEE-HDV470XAP
47uF 35V 20% Aluminum Electrolytic Capacitor, Radial, 105C, SMD Product overview: EEE-HDV470XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HDV470XAP can be used for catalog matching and distributor lookup.

47uF 35V 20% Aluminum Electrolytic Capacitor, Radial, 105C, SMD Product overview: EEE-HDV470XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HDV470XAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd; Ae Capacitor Case Panasonic - 53W3727 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd; Ae Capacitor Case Panasonic
53W3727
Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd; Ae Capacitor Case Panasonic 53W3727
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 35V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:HD; Ripple Current AC:57mA RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 35V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:HD; Ripple Current AC:57mA RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W4949 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W4949
Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W4949
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HDV470XAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HDV470XAP
Capacitors - Aluminum Electrolytic Capacitors EEE-HDV470XAP
CAP ALUM 47UF 20% 35V SMD

CAP ALUM 47UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 917879-EEE-HDV470XAP 58-EEE-HDV470XAP 53W3727 49W4949 EEE-HDV470XAP
Product Name Aluminum Capacitors - EEE-HDV470XAP SMD 47uF 35V Capacitor Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd; Ae Capacitor Case Panasonic Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Radial, Can - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers