CAP ALUM 4700UF 20% 16V SMD
Aluminum Electrolytic Capacitors - SMD 16VDC 4700uF 20% AEC-Q200
CAP, 4700UF, 16V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:4700µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP, 4700UF, 16V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:4700µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-HD1C472AM | EEE-HD1C472AM | 70AC7425 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | Cap, 4700Uf, 16V, Smd, Alu Elec; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | ||
| Technology | Single-Layer | ||
| Applications | Automotive; Automotive, High Temperature Reflow | ||
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized |