Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder; MSL:- RoHS Compliant: Yes
AE CAPACITOR CASE:RADIAL CAN - SMD; ROHS COMPLIANT: YES CITANCE:220µF; VOLTAGE RATING: V; ESR:-; PRODUCT RANGE:HC SERIES; LIFETIME @ TEMPERATURE:2000 HOURS @ 5°C; POLARITY:POLAR;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 15AC2867 | 71AJ7039 |
| Product Name | Capacitor Case / Package Panasonic | Ae Capacitor Case Panasonic |
| Configuration / Form Factor | Solder | Chip Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Features | Polarized | |
| Capacitance Range | 220 microF |