Manufacturer: Panasonic Electronic Components
Win Source Part Number: 769954-EEE-HBE221UAP
Series: Automotive, AEC-Q200, HB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can - SMD
Voltage Rating: 25V
Applications: Automotive
Mounting: SMD
Capacitance: 220μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Family Name: HB
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Ripple Current - Low Frequency: 130mA @ 120Hz
Ripple Current - High Frequency: 221mA @ 10kHz
Height - Seated (Maximum): 0.402" (10.20mm)
Alternative Parts (Cross-Reference): NACEW221M25V10X8TR13
Introduction Date: July 27, 2008
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Cap Aluminum Lytic 220uF 25V 20% (8 X 10.2mm) SMD 130mA 2000h 105C T/R Product overview: EEE-HBE221UAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 25V, 130mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 25V, 130mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HBE221UAP can be used for catalog matching and distributor lookup.
Cap Aluminum Lytic 220uF 25V 20% (8 X 10.2mm) SMD 130mA 2000h 105C T/R
CAP ALUM 220UF 20% 25V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 769954-EEE-HBE221UAP | 58-EEE-HBE221UAP | 590-EEE-HBE221UAP | EEE-HBE221UAP |
| Product Name | Aluminum Capacitors - EEE-HBE221UAP | SMD 220uF 25V 130mA Capacitor | Cap Aluminum Lytic 220uF 25V 20% (8 X 10.2mm) SMD 130mA 2000h 105C T/R | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |